The IDT72V3690 is a high-density, 3.3V synchronous FIFO memory with a capacity of 32,768 x 36 bits, operating at clock speeds up to 166 MHz. It features user-selectable asynchronous read and write ports, allowing for flexible bus-matching configurations of x36, x18, or x9 for both input and output. The FIFO supports independent read and write clocks, enabling simultaneous operations. It includes programmable flags for FIFO status, such as empty, full, and almost-full conditions, and offers both synchronous and asynchronous timing modes. The device is available in a 128-pin Thin Quad Flat Pack (TQFP) or a 144-pin Plastic Ball Grid Array (PBGA) package, with an industrial temperature range option from -40°C to +85°C. The FIFO is suitable for applications requiring high-speed data buffering, such as telecommunications and video processing.
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO SS 32768X36 6NS 128-TQFP
IC FIFO SYNC 32KX36 4NS 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3690L6PF8-ND | 72V3690L6PF8 | 72V3690L6PF8 | 72V3690L6PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |