Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO SYNC 32KX36 4NS 128TQFP
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO SS 32768X36 6NS 128-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3690L6PF-ND | 72V3690L6PF | 72V3690L6PF | 72V3690L6PF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |