Synchronous FIFO 1.152M (32K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
Synchronous FIFO 1.152M (32K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
IC FIFO SYNC 32KX36 4NS 144BGA
IC FIFO SS 32768X36 6NS 144-BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3690L6BBG8-ND | 72V3690L6BBG8 | 72V3690L6BBG8 | 72V3690L6BBG8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1152 kbits | 1152 kbits | 1152 kbits |