Asynchronous, Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns
IC FIFO SS 16384X36 7-5NS 144BGA
IC FIFO SS 16384X36 7-5NS 144BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3680L7-5BCYI | 72V3680L7-5BCYI | 72V3680L7-5BCYI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |