IC FIFO SS 16384X36 7-5NS 144BGA
IC FIFO SS 16384X36 7-5NS 144BGA
Asynchronous, Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3680L7-5BBI8 | 72V3680L7-5BBI8 | 72V3680L7-5BBI8 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns |
| Operating Current | 40 mA | 40 mA | 40 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |