Renesas Electronics Corporation FIFOs Memory 72V3680L15PF

Description
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
Request a Quote Datasheet
Description
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V3680L15PF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V3680L15PF-ND
FIFOs Memory 72V3680L15PF-ND
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)

Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - 72V3680L15PF - 857130-72V3680L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V3680L15PF
857130-72V3680L15PF
Logic - Logic - FIFOs Memory - 72V3680L15PF 857130-72V3680L15PF
Manufacturer: Renesas Electronics America Win Source Part Number: 857130-72V3680L15PF Series: 72V Features: FIFO Package: Tray Part Status: Obsolete Family Name: 72V3680 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3680L15PF, IDT72V3680L15PF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857130-72V3680L15PF
Series: 72V
Features: FIFO
Package: Tray
Part Status: Obsolete
Family Name: 72V3680
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V3680L15PF, IDT72V3680L15PF-ND

Buy Now Datasheet
FIFOs Memory - 72V3680L15PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V3680L15PF
FIFOs Memory 72V3680L15PF
Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)

Synchronous FIFO 576K (16K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)

Buy Now Datasheet
Logic - FIFOs Memory - 72V3680L15PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V3680L15PF
Logic - FIFOs Memory 72V3680L15PF
IC FIFO SS 16384X36 15NS 128TQFP

IC FIFO SS 16384X36 15NS 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V3680L15PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V3680L15PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V3680L15PF
IC FIFO SYNC 16KX36 10NS 128QFP

IC FIFO SYNC 16KX36 10NS 128QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V3680L15PF-ND 857130-72V3680L15PF 72V3680L15PF 72V3680L15PF 72V3680L15PF
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - 72V3680L15PF FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 576 kbits 576 kbits 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details