Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
IC FIFO 16384X36 15NS 120QFP
IC FIFO 16384X36 15NS 120QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3672L15PFI-ND | 72V3672L15PFI | 72V3672L15PFI | 72V3672L15PFI |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |