The IDT72V3672L10PF is a synchronous FIFO memory device featuring a storage capacity of 8,192 x 36 bits, designed for high-speed applications with clock frequencies up to 100 MHz and access times as low as 6.5 ns. This device includes two independent FIFO buffers that allow for bidirectional data flow, enabling simultaneous reading and writing on a single clock edge. It supports both IDT Standard and First Word Fall Through (FWFT) timing modes, providing flexibility in data handling. Each FIFO is equipped with mailbox registers for direct communication, along with programmable Almost-Full and Almost-Empty flags to monitor memory status. The device operates on a 3.3V supply, ensuring low power consumption, and is available in a compact 120-pin Thin Quad Flatpack (TQFP) package. It is characterized for commercial temperature ranges from 0°C to 70°C, with an industrial temperature option available upon request. The IDT72V3672L10PF is suitable for applications requiring efficient data buffering and high-speed processing.
Synchronous FIFO 576K (8K x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)
IC FIFO 16384X36 10NS 120QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3672L10PF | 72V3672L10PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |