Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO SS 8192X36 6NS 128-TQFP
IC FIFO SYNC 8KX36 4NS 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3670L6PF8-ND | 72V3670L6PF8 | 72V3670L6PF8 | 72V3670L6PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |