IC FIFO SS 8192X36 6NS 144-BGA
IC FIFO SS 8192X36 6NS 144-BGA
Asynchronous, Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4ns
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3670L6BCY | 72V3670L6BCY | 72V3670L6BCY |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits |