PBGA 13.00X13.00X1.76 MM, 1.00MM
PBGA 13.00X13.00X1.76 MM, 1.00MM
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3670L6BBG | 72V3670L6BBG | 72V3670L6BBG |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | |
| Package Type | BGA; 144-BGA | BGA; 144-BGA |