Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
IC FIFO SS 4096X36 7-5NS 144BGA
IC FIFO SYNC 4KX36 5NS 144BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3660L7-5BBI-ND | 72V3660L7-5BBI | 72V3660L7-5BBI | 72V3660L7-5BBI |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |