Synchronous FIFO 144K (4K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
IC FIFO SS 4096X36 7-5NS 144BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3660L7-5BB | 72V3660L7-5BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz |
| Access Time | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits |