Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
IC FIFO SS 2048X36 7-5NS 128TQFP
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
IC FIFO SYNC 2KX36 5NS 128TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3650L7-5PFI-ND | 72V3650L7-5PFI | 72V3650L7-5PFI | 72V3650L7-5PFI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |