Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
Synchronous FIFO 72K (2K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
IC FIFO SYNC 2KX36 5NS 128TQFP
IC FIFO SS 2048X36 7-5NS 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3650L7-5PF-ND | 72V3650L7-5PF | 72V3650L7-5PF | 72V3650L7-5PF |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |