Synchronous FIFO 72K (2K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
Win Source Part Number: 1314732-72V3650L10PF
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 6.5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V3650
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FIFO SS 2048X36 10NS 128-TQFP
IC FIFO SYNC 2KX36 6.5NS 128QFP
Synchronous FIFO 72K (2K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3650L10PF8-ND | 1314732-72V3650L10PF8 | 72V3650L10PF8 | 72V3650L10PF8 | 72V3650L10PF8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |