The 72V3641L15PFG8 is a 3.3V CMOS synchronous FIFO memory with a storage capacity of 1,024 x 36 bits. It supports clock frequencies up to 67 MHz and features fast access times of 10 ns. This device allows for asynchronous or coincident clocking between its two ports, enabling simultaneous reading and writing of data. It includes programmable Almost-Full and Almost-Empty flags, as well as Input Ready and Output Ready flags, which are synchronized to their respective clocks. The FIFO memory is designed for low power consumption and is available in a space-saving 120-pin thin quad flat package (TQFP). It is characterized for operation within a commercial temperature range of 0°C to 70°C. The device is also pin and functionally compatible with its 5V counterparts, allowing for easy integration into existing designs. The FIFO can be expanded in width and depth by using multiple devices in parallel.
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
IC SYNCFIFO 1024X36 15NS 120TQFP
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
IC SYNCFIFO 1024X36 15NS 120TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3641L15PFG8-ND | 72V3641L15PFG8 | 72V3641L15PFG8 | 72V3641L15PFG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |