IC MEM FIFO 1024X36 128-TQFP
IC MEM FIFO 1024X36 128-TQFP
Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3640L6PFG8 | 72V3640L6PFG8 | 72V3640L6PFG8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | |
| Package Type | QFP; 128-LQFP | QFP; 128-LQFP |