Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V3640L6BBG 72V3640L6BBG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907851-72V3640L6BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13) Package: 144-BGA Package: Tray Mounting: Surface Mount Family Name: 72V3640 Categories: Integrated Circuits (ICs) Case / Package: 144-PBGA (13x13) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907851-72V3640L6BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13) Package: 144-BGA Package: Tray Mounting: Surface Mount Family Name: 72V3640 Categories: Integrated Circuits (ICs) Case / Package: 144-PBGA (13x13) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V3640L6BBG - 907851-72V3640L6BBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V3640L6BBG
907851-72V3640L6BBG
Logic - Logic - FIFOs Memory - 72V3640L6BBG 907851-72V3640L6BBG
Manufacturer: Renesas Electronics America Win Source Part Number: 907851-72V3640L6BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13) Package: 144-BGA Package: Tray Mounting: Surface Mount Family Name: 72V3640 Categories: Integrated Circuits (ICs) Case / Package: 144-PBGA (13x13) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 907851-72V3640L6BBG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
Package: 144-BGA
Package: Tray
Mounting: Surface Mount
Family Name: 72V3640
Categories: Integrated Circuits (ICs)
Case / Package: 144-PBGA (13x13)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected

Buy Now
Logic - FIFOs Memory - 72V3640L6BBG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V3640L6BBG
Logic - FIFOs Memory 72V3640L6BBG
PBGA 13.00X13.00X1.76 MM, 1.00MM

PBGA 13.00X13.00X1.76 MM, 1.00MM

Supplier's Site Datasheet
FIFOs Memory - 72V3640L6BBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V3640L6BBG
FIFOs Memory 72V3640L6BBG
Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)

Synchronous FIFO 36K (1K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V3640L6BBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V3640L6BBG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V3640L6BBG
PBGA 13.00X13.00X1.76 MM, 1.00MM

PBGA 13.00X13.00X1.76 MM, 1.00MM

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907851-72V3640L6BBG 72V3640L6BBG 72V3640L6BBG 72V3640L6BBG
Product Name Logic - Logic - FIFOs Memory - 72V3640L6BBG Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 144-PBGA (13x13) BGA; 144-BGA BGA
Data Rate 166 MHz 166 MHz
Access Time 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details