The 72V3640L15PFI8 is a 3.3V high-density SuperSync II FIFO memory device with a configuration of 1,024 x 36 bits. It operates at clock speeds of up to 166 MHz and supports user-selectable asynchronous read and write ports. The device features flexible bus-matching capabilities, allowing for input and output widths of x36, x18, or x9, which can be configured during the master reset cycle. This FIFO memory includes zero latency retransmit, auto power down for minimized standby power consumption, and independent read and write clocks, enabling simultaneous operations. It also provides programmable flags for almost-empty and almost-full conditions, which can be configured via serial or parallel means. The device is available in both a 128-pin Thin Quad Flat Pack (TQFP) and a 144-pin Plastic Ball Grid Array (PBGA) package, with the latter offering additional features such as JTAG boundary scan support. The 72V3640L15PFI8 is suitable for applications requiring high-speed data buffering, such as in networking, video, and telecommunications. It operates within an industrial temperature range of -40°C to +85°C and is available in green options. Note that the lead finish (SnPb) parts are in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 36K (1K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
Synchronous FIFO 36K (1K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
IC FIFO SYNC 1KX36 10NS 128TQFP
IC FIFO SS 1024X36 15NS 128-TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3640L15PFI8-ND | 72V3640L15PFI8 | 72V3640L15PFI8 | 72V3640L15PFI8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |