Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC FIFO SS 1024X36 10NS 128-TQFP
IC FIFO SYNC 1KX36 6.5NS 128QFP
Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3640L10PF8-ND | 72V3640L10PF8 | 72V3640L10PF8 | 72V3640L10PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |