Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V3632L10PFG 72V3632L10PFG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907850-72V3632L10PFG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14) Package: 120-LQFP Package: Tray Mounting: Surface Mount Family Name: 72V3632 Categories: Integrated Circuits (ICs) Case / Package: 120-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3632L10PFG, IDT72V3632L10PFG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907850-72V3632L10PFG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14) Package: 120-LQFP Package: Tray Mounting: Surface Mount Family Name: 72V3632 Categories: Integrated Circuits (ICs) Case / Package: 120-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3632L10PFG, IDT72V3632L10PFG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V3632L10PFG - 907850-72V3632L10PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V3632L10PFG
907850-72V3632L10PFG
Logic - Logic - FIFOs Memory - 72V3632L10PFG 907850-72V3632L10PFG
Manufacturer: Renesas Electronics America Win Source Part Number: 907850-72V3632L10PFG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14) Package: 120-LQFP Package: Tray Mounting: Surface Mount Family Name: 72V3632 Categories: Integrated Circuits (ICs) Case / Package: 120-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V3632L10PFG, IDT72V3632L10PFG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907850-72V3632L10PFG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)
Package: 120-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 72V3632
Categories: Integrated Circuits (ICs)
Case / Package: 120-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V3632L10PFG, IDT72V3632L10PFG-ND

Buy Now Datasheet
FIFOs Memory - 72V3632L10PFG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V3632L10PFG-ND
FIFOs Memory 72V3632L10PFG-ND
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72V3632L10PFG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V3632L10PFG
Logic - FIFOs Memory 72V3632L10PFG
IC FIFO 512X36X2 SYNC 120TQFP

IC FIFO 512X36X2 SYNC 120TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V3632L10PFG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V3632L10PFG
IC FIFO SYNC 512X36X2 120TQFP

IC FIFO SYNC 512X36X2 120TQFP

Supplier's Site
FIFOs Memory - 72V3632L10PFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V3632L10PFG
FIFOs Memory 72V3632L10PFG
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907850-72V3632L10PFG 72V3632L10PFG-ND 72V3632L10PFG 72V3632L10PFG 72V3632L10PFG
Product Name Logic - Logic - FIFOs Memory - 72V3632L10PFG FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 120-TQFP (14x14) TQFP; 120-LQFP QFP QFP; 120-LQFP
Data Rate 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers