IC SYNCFIFO 512X36 15NS 132QFP
Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 10ns 132-PQFP (24.13x24.13)
IC SYNCFIFO 512X36 15NS 132QFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3631L15PQF | 72V3631L15PQF | 72V3631L15PQF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns |
| Operating Current | 0.4000 mA | 0.4000 mA | 0.4000 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |