Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)
Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC FIFO SYNC 1KX9 10NS 128QFP
IC FIFO SYNC 256X36 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3623L10PF-ND | 72V3623L10PF | 72V3623L10PF | 72V3623L10PF |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |