Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)
Synchronous FIFO 9K (256 x 36) Bi-Directional 100MHz 6.5ns 120-TQFP (14x14)
IC BIFIFO 256X36X2 10NS 120-TQFP
IC BIFIFO 256X36X2 10NS 120-TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V3622L10PFG-ND | 72V3622L10PFG | 72V3622L10PFG | 72V3622L10PFG |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |