The 72V3613L12PF8 is a 3.3V CMOS clocked FIFO memory with a storage capacity of 64 x 36 bits, designed for low power consumption and high-speed operation. It supports clock frequencies up to 67 MHz and features fast access times of 10 ns. The FIFO allows for asynchronous or coincident operation between its two ports, enabling simultaneous reading and writing of data. It includes programmable Almost-Full and Almost-Empty flags, as well as passive parity checking on each port, with selectable parity generation. The device is packaged in a space-saving 120-pin thin quad flat package (TQFP) and is characterized for commercial temperature ranges from 0°C to 70°C. It offers flexible data output configurations, supporting 36-bit, 18-bit, and 9-bit formats, with options for Big- or Little-Endian byte ordering. The FIFO can be used in parallel with multiple devices to create wider data paths, making it suitable for various applications requiring efficient data buffering and transfer.
IC FIFO CLOCK 64X36 12NS 120TQFP
Synchronous FIFO 2.25K (64 x 36) Bi-Directional 83MHz 8ns 120-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3613L12PF8 | 72V3613L12PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 83 MHz | 83 MHz |
| Access Time | 8 ns | 8 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |