Synchronous FIFO 2.25K (64 x 36) Bi-Directional 50MHz 12ns 132-PQFP (24.13x24.13)
IC FIFO SYNC 64X36 20NS 132QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3611L20PQF | 72V3611L20PQF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |