Synchronous FIFO 2.25K (64 x 36) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
IC FIFO SYNC 64X36 15NS 120-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V3611L15PF | 72V3611L15PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |