Synchronous FIFO 4.7M (131K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
3.3V SUPERSYNC II 36BIT FIFO
ASYNC, SYNC, FIFO, 133.3MHZ, TQFP-128 ROHS COMPLIANT: YES
Synchronous FIFO 4.7M (131K x 36) Uni-Directional 133.3MHz 5ns 128-TQFP (14x20)
3.3V SUPERSYNC II 36BIT FIFO
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2593-ND | 72V36110L7-5PFGI | 85AJ8479 | 72V36110L7-5PFGI | 72V36110L7-5PFGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Async, Sync, Fifo, 133.3Mhz, Tqfp-128 Rohs Compliant Renesas | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | ||
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4700 kbits | 4700 kbits | 4700 kbits |