Asynchronous, Synchronous FIFO 4.5M (128K x 36) Uni-Directional 133.3MHz 5ns
IC FIFO 131KX36 7-5NS 144BGA
IC FIFO 131KX36 7-5NS 144BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36110L7-5BCY | 72V36110L7-5BCY | 72V36110L7-5BCY |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |