Synchronous FIFO 4.7M (131K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
IC FIFO SYNC 131KX36 5NS 144BGA
Synchronous FIFO 4.7M (131K x 36) Uni-Directional 133.3MHz 5ns 144-PBGA (13x13)
IC FIFO 131KX36 7-5NS 144BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36110L7-5BBGI8-ND | 72V36110L7-5BBGI8 | 72V36110L7-5BBGI8 | 72V36110L7-5BBGI8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4700 kbits | 4700 kbits | 4700 kbits |