Synchronous FIFO 4.7M (131K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
IC FIFO SYNC 131KX36 4NS 144BGA
Synchronous FIFO 4.7M (131K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
IC FIFO SYNC 131KX36 6NS 144BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1531-ND | 72V36110L6BB | 72V36110L6BB | 72V36110L6BB |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4700 kbits | 4700 kbits | 4700 kbits |