Synchronous FIFO 4.7M (131K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
Synchronous FIFO 4.7M (131K x 36) Uni-Directional 66.7MHz 10ns 128-TQFP (14x20)
IC FIFO SYNC 131KX36 128TQFP
IC FIFO SYNC 131KX36 15NS 128QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36110L15PF-ND | 72V36110L15PF | 72V36110L15PF | 72V36110L15PF |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4700 kbits | 4700 kbits | 4700 kbits |