Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO SYNC 64KX36 4NS 128TQFP
Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns 128-TQFP (14x20)
IC FIFO 65536X36 SYNC 128TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36100L6PFG-ND | 72V36100L6PFG | 72V36100L6PFG | 72V36100L6PFG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |