Asynchronous, Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns
Asynchronous, Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns
IC FIFO 64X36 6NS 144BGA
IC FIFO 64X36 6NS 144BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-72V36100L6BCY-ND | 72V36100L6BCY | 72V36100L6BCY | 72V36100L6BCY |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |