PBGA 13.00X13.00X1.76 MM, 1.00MM
Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
PBGA 13.00X13.00X1.76 MM, 1.00MM
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36100L6BBG8 | 72V36100L6BBG8 | 72V36100L6BBG8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Current | 40 mA | 40 mA | 40 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |