Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
IC FIFO 64X36 6NS 144BGA
IC FIFO SYNC 64KX36 4NS 144BGA
Synchronous FIFO 2.25M (64K x 36) Uni-Directional 166MHz 4ns 144-PBGA (13x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36100L6BB8-ND | 72V36100L6BB8 | 72V36100L6BB8 | 72V36100L6BB8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2250 kbits | 2250 kbits | 2250 kbits |