IC FIFO 64X36 128QFP
Synchronous FIFO 2.25M (64K x 36) Uni-Directional 100MHz 6.5ns 128-TQFP (14x20)
IC FIFO 64X36 128QFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V36100L10PFI | 72V36100L10PFI | 72V36100L10PFI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2250 kbits | 2250 kbits | |
| Package Type | QFP; 128-LQFP | QFP; 128-LQFP |