Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 72V295L10PFG8 72V295L10PFG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907848-72V295L10PFG8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V295 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V295L10PFG8, IDT72V295L10PFG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907848-72V295L10PFG8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V295 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V295L10PFG8, IDT72V295L10PFG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 72V295L10PFG8 - 907848-72V295L10PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V295L10PFG8
907848-72V295L10PFG8
Logic - Logic - FIFOs Memory - 72V295L10PFG8 907848-72V295L10PFG8
Manufacturer: Renesas Electronics America Win Source Part Number: 907848-72V295L10PFG8 Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Family Name: 72V295 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT72V295L10PFG8, IDT72V295L10PFG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907848-72V295L10PFG8
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)
Package: 64-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: 72V295
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V295L10PFG8, IDT72V295L10PFG8-ND

Buy Now Datasheet
FIFOs Memory - 72V295L10PFG8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V295L10PFG8-ND
FIFOs Memory 72V295L10PFG8-ND
Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V295L10PFG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V295L10PFG8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V295L10PFG8
IC FIFO SYNC 128KX18 64TQFP

IC FIFO SYNC 128KX18 64TQFP

Supplier's Site
Logic - FIFOs Memory - 72V295L10PFG8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V295L10PFG8
Logic - FIFOs Memory 72V295L10PFG8
IC FIFO SUPERSYNCII 10NS 64-TQFP

IC FIFO SUPERSYNCII 10NS 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - 72V295L10PFG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V295L10PFG8
FIFOs Memory 72V295L10PFG8
Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 2.25M (128K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907848-72V295L10PFG8 72V295L10PFG8-ND 72V295L10PFG8 72V295L10PFG8 72V295L10PFG8
Product Name Logic - Logic - FIFOs Memory - 72V295L10PFG8 FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 64-TQFP (14x14) TQFP; 64-LQFP QFP QFP; 64-LQFP
Data Rate 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 591289-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers