Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC FIFO SYNC 128KX9 4NS 80TQFP
IC FIFO SYNC II 3.3V 80-TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1526-ND | 72V293L6PFG | 72V293L6PFG | 72V293L6PFG |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |