Synchronous FIFO 1.125M (128K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317802-72V291L20TF
Category: Integrated Circuits (ICs)>Logic>FIFOs Memory
Packaging: Tray
Standard Package: 80
Mounting: Surface Mount
Data Rate: 50MHz
Function: Synchronous
Memory Size: 1.125M (128K x 9)
Access Time: 12ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT72V291L20TF,IDT72
Base Product Number: 72V291
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FIFO SS 32768X36 20NS 64QFP
IC FIFO SYNC 128KX9 12NS 64TQFP
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V291L20TF-ND | 1317802-72V291L20TF | 72V291L20TF | 72V291L20TF | 72V291L20TF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |