Renesas Electronics Corporation FIFOs Memory 72V291L15TFI8

Description
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote
Description
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT72V291L15TFI8 is a 3.3V CMOS SuperSync FIFO memory with a capacity of 131,072 x 9 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for high-speed applications. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions between the two clock inputs. It includes various status flags such as Empty, Full, Half-Full, and Programmable Almost-Empty and Almost-Full flags, which can be configured for specific memory offsets. This FIFO memory is designed for applications requiring efficient data buffering, such as in networking, telecommunications, and video processing. It offers a low power consumption mode with auto power down and includes master and partial reset functionalities. The device is available in both 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages, and operates within an industrial temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Datasheet Summary
Powered by GS/AI

The IDT72V291L15TFI8 is a 3.3V CMOS SuperSync FIFO memory with a capacity of 131,072 x 9 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for high-speed applications. The device supports independent read and write clocks, allowing simultaneous operations without frequency restrictions between the two clock inputs. It includes various status flags such as Empty, Full, Half-Full, and Programmable Almost-Empty and Almost-Full flags, which can be configured for specific memory offsets. This FIFO memory is designed for applications requiring efficient data buffering, such as in networking, telecommunications, and video processing. It offers a low power consumption mode with auto power down and includes master and partial reset functionalities. The device is available in both 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages, and operates within an industrial temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V291L15TFI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V291L15TFI8-ND
FIFOs Memory 72V291L15TFI8-ND
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - 72V291L15TFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V291L15TFI8
FIFOs Memory 72V291L15TFI8
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 1.125M (128K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V291L15TFI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V291L15TFI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V291L15TFI8
IC FIFO SYNC 128KX9 10NS 64TQFP

IC FIFO SYNC 128KX9 10NS 64TQFP

Supplier's Site
Logic - FIFOs Memory - 72V291L15TFI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V291L15TFI8
Logic - FIFOs Memory 72V291L15TFI8
IC FIFO SS 32768X36 15NS 64QFP

IC FIFO SS 32768X36 15NS 64QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V291L15TFI8-ND 72V291L15TFI8 72V291L15TFI8 72V291L15TFI8
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1125 kbits 1125 kbits 1125 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 99320-E0474-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details