Synchronous FIFO 1.125M (128K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Synchronous FIFO 1.125M (128K x 9) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
IC FIFO SYNC 128KX9 6.5NS 64QFP
IC FIFO SS 32768X36 10NS 64QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V291L10TFG8-ND | 72V291L10TFG8 | 72V291L10TFG8 | 72V291L10TFG8 |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |