Renesas Electronics Corporation FIFOs Memory 72V283L7-5PFGI

Description
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
Request a Quote
Description
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT72V283L7-5PFGI is a high-density 3.3V FIFO memory device featuring a capacity of 32,768 x 18 bits or 65,536 x 9 bits. It operates at clock speeds of up to 166 MHz and supports both synchronous and asynchronous read/write operations. The device offers flexible bus-matching capabilities, allowing for input and output configurations of x9 or x18. It includes features such as zero latency retransmit, programmable almost-empty and almost-full flags, and independent read and write clocks, which enable simultaneous operations. The FIFO is available in both 80-pin Thin Quad Flat Pack (TQFP) and 100-pin Ball Grid Array (BGA) packages, with the latter providing additional features. The device is designed for industrial applications, operating within a temperature range of -40°C to +85°C. It is also compatible with higher density IDT FIFO devices, making it suitable for applications requiring efficient data buffering and management.

Datasheet Summary
Powered by GS/AI

The IDT72V283L7-5PFGI is a high-density 3.3V FIFO memory device featuring a capacity of 32,768 x 18 bits or 65,536 x 9 bits. It operates at clock speeds of up to 166 MHz and supports both synchronous and asynchronous read/write operations. The device offers flexible bus-matching capabilities, allowing for input and output configurations of x9 or x18. It includes features such as zero latency retransmit, programmable almost-empty and almost-full flags, and independent read and write clocks, which enable simultaneous operations. The FIFO is available in both 80-pin Thin Quad Flat Pack (TQFP) and 100-pin Ball Grid Array (BGA) packages, with the latter providing additional features. The device is designed for industrial applications, operating within a temperature range of -40°C to +85°C. It is also compatible with higher density IDT FIFO devices, making it suitable for applications requiring efficient data buffering and management.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V283L7-5PFGI-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V283L7-5PFGI-ND
FIFOs Memory 72V283L7-5PFGI-ND
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V283L7-5PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V283L7-5PFGI
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V283L7-5PFGI
IC FIFO SYNC 64KX9 5NS 80TQFP

IC FIFO SYNC 64KX9 5NS 80TQFP

Supplier's Site
Logic - FIFOs Memory - 72V283L7-5PFGI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V283L7-5PFGI
Logic - FIFOs Memory 72V283L7-5PFGI
IC FIFO 32768X18 7-5NS 80QFP

IC FIFO 32768X18 7-5NS 80QFP

Supplier's Site Datasheet
FIFOs Memory - 72V283L7-5PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V283L7-5PFGI
FIFOs Memory 72V283L7-5PFGI
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133.3MHz 5ns 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V283L7-5PFGI-ND 72V283L7-5PFGI 72V283L7-5PFGI 72V283L7-5PFGI
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 576 kbits 576 kbits 576 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details