Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
IC MEM FIFO 32768X18 80QFP
IC MEM FIFO 32768X18 80QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V283L6PFG8 | 72V283L6PFG8 | 72V283L6PFG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits |