Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)
IC FIFO SYNC 64KX9 4NS 100CABGA
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4ns 100-CABGA (11x11)
IC FIFO 32768X18 6NS 100-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V283L6BC-ND | 72V283L6BC | 72V283L6BC | 72V283L6BC |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 166 MHz | 166 MHz | 166 MHz | |
| Access Time | 4 ns | 4 ns | 4 ns | 4 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |