The IDT72V283 is a high-density, 3.3V synchronous FIFO memory with a capacity of 32,768 x 18 bits or 65,536 x 9 bits. It operates at clock speeds of up to 166 MHz and features user-selectable asynchronous read and write ports, allowing for flexible data flow configurations. The FIFO supports both synchronous and asynchronous operation modes, with independent read and write clocks, enabling simultaneous data processing. It includes programmable flags for FIFO status, such as empty and full indicators, and offers a low first word latency. The device is available in both 80-pin Thin Quad Flat Pack (TQFP) and 100-pin Ball Grid Array (BGA) packages, with an industrial temperature range option from -40°C to +85°C. The IDT72V283 is functionally compatible with other SuperSync FIFO devices, making it suitable for applications in networking, telecommunications, and data communications where large data buffering is required.
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 66.7MHz 10ns 80-TQFP (14x14)
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 66.7MHz 10ns 80-TQFP (14x14)
IC FIFO 32768X18 15NS 80QFP
IC FIFO SYNC 64KX9 10NS 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V283L15PF8-ND | 72V283L15PF8 | 72V283L15PF8 | 72V283L15PF8 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |