The IDT72V281L20TF is a 3.3V CMOS SuperSync FIFO memory with a capacity of 65,536 x 9 bits. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for high-speed applications. The device supports independent read and write clocks, allowing simultaneous operations, and includes flags for FIFO status such as Empty, Full, and Half-Full. Programmable Almost-Empty and Almost-Full flags can be set to specific offsets, enhancing flexibility in data management. The FIFO also incorporates a low power auto power down feature to minimize standby consumption. It is available in a 64-pin Thin Quad Flat Pack (TQFP) and Slim Thin Quad Flat Pack (STQFP) packages, and operates within an industrial temperature range of -40°C to +85°C. This product is particularly well-suited for applications in networking, telecommunications, and data communications where large data buffering is required.
Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
IC FIFO SYNC 64KX9 12NS 64TQFP
IC FIFO 32768X18 20NS 64QFP
Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V281L20TF-ND | 72V281L20TF | 72V281L20TF | 72V281L20TF |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |