Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO 32768X18 20NS 64QFP
Synchronous FIFO 576K (64K x 9) Uni-Directional 50MHz 12ns 64-TQFP (14x14)
IC FIFO SYNC 64KX9 12NS 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V281L20PF-ND | 72V281L20PF | 72V281L20PF | 72V281L20PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |