Synchronous FIFO 576K (32K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
IC FIFO SYNC 32KX18 12NS 64TQFP
IC FIFO SS 32768X18 20NS 64STQFP
Synchronous FIFO 576K (32K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V275L20TF8-ND | 72V275L20TF8 | 72V275L20TF8 | 72V275L20TF8 |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |